Murata Electronics Capacitors - Ceramic Capacitors GRM1555C1HR30CA01D

Description
Win Source Part Number: 1061031-GRM1555C1HR3 0CA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Capacitance: 0.3 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GCM1555C1HR30BA16D; GRM1555C2AR30BA01D; 04025U0R3BAT2A; GRM0335C1HR30WA01D; CL10C0R3BB8NNNC; 04023U0R3BAT2A; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GRM1555C1H
Request a Quote Datasheet
Description
Win Source Part Number: 1061031-GRM1555C1HR3 0CA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Capacitance: 0.3 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GCM1555C1HR30BA16D; GRM1555C2AR30BA01D; 04025U0R3BAT2A; GRM0335C1HR30WA01D; CL10C0R3BB8NNNC; 04023U0R3BAT2A; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GRM1555C1H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1061031-GRM1555C1HR30CA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1061031-GRM1555C1HR30CA01D
Capacitors - Ceramic Capacitors 1061031-GRM1555C1HR30CA01D
Win Source Part Number: 1061031-GRM1555C1HR3 0CA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Capacitance: 0.3 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GCM1555C1HR30BA16D; GRM1555C2AR30BA01D; 04025U0R3BAT2A; GRM0335C1HR30WA01D; CL10C0R3BB8NNNC; 04023U0R3BAT2A; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GRM1555C1H

Win Source Part Number: 1061031-GRM1555C1HR30CA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Capacitance: 0.3 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GCM1555C1HR30BA16D; GRM1555C2AR30BA01D; 04025U0R3BAT2A; GRM0335C1HR30WA01D; CL10C0R3BB8NNNC; 04023U0R3BAT2A;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GRM1555C1H

Buy Now Datasheet
Singapore, Singapore
0.3PF 50V Capacitor
60-GRM1555C1HR30CA01D
0.3PF 50V Capacitor 60-GRM1555C1HR30CA01D
CAP CER 0.3PF 50V C0G/NP0 0402 Product overview: GRM1555C1HR30CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1HR30CA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.3PF 50V C0G/NP0 0402 Product overview: GRM1555C1HR30CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1HR30CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1061031-GRM1555C1HR30CA01D 60-GRM1555C1HR30CA01D
Product Name Capacitors - Ceramic Capacitors 0.3PF 50V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.00E-7 microF 3.00E-7 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details