Murata Electronics Capacitors - Ceramic Capacitors GRM1555C1H9R1DA01D

Description
Win Source Part Number: 962072-GRM1555C1H9R1 DA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 9.1 pF Tolerance: ±0.5pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CC0402JRNPO9BN100; UMK105CG100DV-F; CC0402CRNPO9BN8R2; CC0402DRNPO9BN8R2; UMK105CG8R2DV-F; CL05C100DB5NNNC; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-8234-1,490-8234- 2,490-8234-6,GRM1555 C1H9R1DA01D-ND Base Product Number: GRM1555C1H Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 962072-GRM1555C1H9R1 DA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 9.1 pF Tolerance: ±0.5pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CC0402JRNPO9BN100; UMK105CG100DV-F; CC0402CRNPO9BN8R2; CC0402DRNPO9BN8R2; UMK105CG8R2DV-F; CL05C100DB5NNNC; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-8234-1,490-8234- 2,490-8234-6,GRM1555 C1H9R1DA01D-ND Base Product Number: GRM1555C1H Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 962072-GRM1555C1H9R1DA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
962072-GRM1555C1H9R1DA01D
Capacitors - Ceramic Capacitors 962072-GRM1555C1H9R1DA01D
Win Source Part Number: 962072-GRM1555C1H9R1 DA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 9.1 pF Tolerance: ±0.5pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CC0402JRNPO9BN100; UMK105CG100DV-F; CC0402CRNPO9BN8R2; CC0402DRNPO9BN8R2; UMK105CG8R2DV-F; CL05C100DB5NNNC; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-8234-1,490-8234- 2,490-8234-6,GRM1555 C1H9R1DA01D-ND Base Product Number: GRM1555C1H Product Status: Not For New Designs

Win Source Part Number: 962072-GRM1555C1H9R1DA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 9.1 pF
Tolerance: ±0.5pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CC0402JRNPO9BN100; UMK105CG100DV-F; CC0402CRNPO9BN8R2; CC0402DRNPO9BN8R2; UMK105CG8R2DV-F; CL05C100DB5NNNC;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-8234-1,490-8234-2,490-8234-6,GRM1555C1H9R1DA01D-ND
Base Product Number: GRM1555C1H
Product Status: Not For New Designs

Buy Now Datasheet
Ceramic Capacitors - 490-8234-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8234-2-ND
Ceramic Capacitors 490-8234-2-ND
9.1pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9.1pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
9.1PF 50V Capacitor
60-GRM1555C1H9R1DA01D
9.1PF 50V Capacitor 60-GRM1555C1H9R1DA01D
CAP CER 9.1PF 50V C0G/NP0 0402 Product overview: GRM1555C1H9R1DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H9R1DA01 D can be used for catalog matching and distributor lookup.

CAP CER 9.1PF 50V C0G/NP0 0402 Product overview: GRM1555C1H9R1DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H9R1DA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM1555C1H9R1DA01D
CAP CER 9.1PF 50V C0G/NP0 0402

CAP CER 9.1PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 962072-GRM1555C1H9R1DA01D 490-8234-2-ND 60-GRM1555C1H9R1DA01D GRM1555C1H9R1DA01D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 9.1PF 50V Capacitor Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 9.10E-6 microF 9.10E-6 microF 9.10E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701127 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details