Murata Electronics Ceramic Capacitors - GRM1555C1H9R0CA01D GRM1555C1H9R0CA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919755-GRM1555C1H9R0 CA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-8232-2, GRM1555C1H9R0CA01D-N D, 490-8232-6, 490-8232-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919755-GRM1555C1H9R0 CA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-8232-2, GRM1555C1H9R0CA01D-N D, 490-8232-6, 490-8232-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C1H9R0CA01D - 919755-GRM1555C1H9R0CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H9R0CA01D
919755-GRM1555C1H9R0CA01D
Ceramic Capacitors - GRM1555C1H9R0CA01D 919755-GRM1555C1H9R0CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919755-GRM1555C1H9R0 CA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-8232-2, GRM1555C1H9R0CA01D-N D, 490-8232-6, 490-8232-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919755-GRM1555C1H9R0CA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-8232-2, GRM1555C1H9R0CA01D-ND, 490-8232-6, 490-8232-1

Buy Now Datasheet
Singapore, Singapore
9PF 50V Capacitor
60-GRM1555C1H9R0CA01D
9PF 50V Capacitor 60-GRM1555C1H9R0CA01D
CAP CER 9PF 50V C0G/NP0 0402 Product overview: GRM1555C1H9R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H9R0CA01 D can be used for catalog matching and distributor lookup.

CAP CER 9PF 50V C0G/NP0 0402 Product overview: GRM1555C1H9R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H9R0CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8232-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8232-2-ND
Ceramic Capacitors 490-8232-2-ND
9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8232-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8232-6-ND
Ceramic Capacitors 490-8232-6-ND
9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8232-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8232-1-ND
Ceramic Capacitors 490-8232-1-ND
9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM1555C1H9R0CA01D
CAP CER 9PF 50V C0G/NP0 0402

CAP CER 9PF 50V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - GRM1555C1H9R0CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H9R0CA01D
Ceramic Capacitors GRM1555C1H9R0CA01D
CAP CER 9PF 50V C0G/NP0 0402

CAP CER 9PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919755-GRM1555C1H9R0CA01D 60-GRM1555C1H9R0CA01D 490-8232-2-ND 490-8232-6-ND GRM1555C1H9R0CA01D GRM1555C1H9R0CA01D
Product Name Ceramic Capacitors - GRM1555C1H9R0CA01D 9PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 0402 (1005 Metric) Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers