Murata Electronics Ceramic Capacitors GRM1555C1H911JA01D

Description
910pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
910pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3243-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3243-1-ND
Ceramic Capacitors 490-3243-1-ND
910pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

910pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3243-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3243-6-ND
Ceramic Capacitors 490-3243-6-ND
910pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

910pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3243-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3243-2-ND
Ceramic Capacitors 490-3243-2-ND
910pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

910pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
910PF 50V Capacitor
60-GRM1555C1H911JA01D
910PF 50V Capacitor 60-GRM1555C1H911JA01D
CAP CER 910PF 50V C0G/NP0 0402 Product overview: GRM1555C1H911JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 910PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 910PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H911JA01 D can be used for catalog matching and distributor lookup.

CAP CER 910PF 50V C0G/NP0 0402 Product overview: GRM1555C1H911JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 910PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 910PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H911JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-3243-1-ND 490-3243-6-ND 60-GRM1555C1H911JA01D
Product Name Ceramic Capacitors Ceramic Capacitors 910PF 50V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021355 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details