CAP CER 91PF 50V C0G/NP0 0402 Product overview: GRM1555C1H910GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 91PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H910GA01
Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Capacitance: 91 pF
Tolerance: ±2%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Operating Temperature: -55°C ~ 125°C
91pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
91pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
91pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM1555C1H910GA01D | 490-11408-2-ND | 490-11408-6-ND | |
| Product Name | 91PF 50V Capacitor | Capacitors Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 9.10E-5 microF | 9.10E-5 microF |