CAP CER 8PF 50V C0G/NP0 0402 Product overview: GRM1555C1H8R0WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H8R0WA01
8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM1555C1H8R0WA01D | 490-14590-6-ND | 490-14590-2-ND |
| Product Name | 8PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 8.00E-6 microF |