Murata Electronics Ceramic Capacitors GRM1555C1H820GA01D

Description
82pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
82pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8229-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8229-6-ND
Ceramic Capacitors 490-8229-6-ND
82pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

82pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8229-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8229-2-ND
Ceramic Capacitors 490-8229-2-ND
82pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

82pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8229-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8229-1-ND
Ceramic Capacitors 490-8229-1-ND
82pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

82pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
82PF 50V Capacitor
60-GRM1555C1H820GA01D
82PF 50V Capacitor 60-GRM1555C1H820GA01D
CAP CER 82PF 50V C0G/NP0 0402 Product overview: GRM1555C1H820GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H820GA01 D can be used for catalog matching and distributor lookup.

CAP CER 82PF 50V C0G/NP0 0402 Product overview: GRM1555C1H820GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H820GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H820GA01D - 1041476-GRM1555C1H820GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H820GA01D
1041476-GRM1555C1H820GA01D
Ceramic Capacitors - GRM1555C1H820GA01D 1041476-GRM1555C1H820GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041476-GRM1555C1H82 0GA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 82pF Tolerance: ±2% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041476-GRM1555C1H820GA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 82pF
Tolerance: ±2%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H820GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H820GA01D
Ceramic Capacitors GRM1555C1H820GA01D
CAP CER 82PF 50V C0G/NP0 0402

CAP CER 82PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8229-6-ND 490-8229-2-ND 60-GRM1555C1H820GA01D 1041476-GRM1555C1H820GA01D GRM1555C1H820GA01D
Product Name Ceramic Capacitors Ceramic Capacitors 82PF 50V Capacitor Ceramic Capacitors - GRM1555C1H820GA01D Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details