Murata Power Solutions 7.5PF 50V Capacitor GRM1555C1H7R5DA01D

Description
CAP CER 7.5PF 50V C0G/NP0 0402 Product overview: GRM1555C1H7R5DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H7R5DA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 7.5PF 50V C0G/NP0 0402 Product overview: GRM1555C1H7R5DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H7R5DA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5PF 50V Capacitor
60-GRM1555C1H7R5DA01D
7.5PF 50V Capacitor 60-GRM1555C1H7R5DA01D
CAP CER 7.5PF 50V C0G/NP0 0402 Product overview: GRM1555C1H7R5DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H7R5DA01 D can be used for catalog matching and distributor lookup.

CAP CER 7.5PF 50V C0G/NP0 0402 Product overview: GRM1555C1H7R5DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H7R5DA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331133-GRM1555C1H7R5DA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331133-GRM1555C1H7R5DA01D
Capacitors - Ceramic Capacitors 1331133-GRM1555C1H7R5DA01D
Manufacturer: Murata Electronics Win Source Part Number: 1331133-GRM1555C1H7R 5DA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 7.5 pF Tolerance: ±0.5pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM1555C1H7R5DA01D-N D,490-5952-1,490-595 2-6,490-5952-2 Base Product Number: GRM1555C1H Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331133-GRM1555C1H7R5DA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 7.5 pF
Tolerance: ±0.5pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GRM1555C1H7R5DA01D-ND,490-5952-1,490-5952-6,490-5952-2
Base Product Number: GRM1555C1H
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-5952-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5952-2-ND
Ceramic Capacitors 490-5952-2-ND
7.5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5952-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5952-1-ND
Ceramic Capacitors 490-5952-1-ND
7.5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5952-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5952-6-ND
Ceramic Capacitors 490-5952-6-ND
7.5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1555C1H7R5DA01D 1331133-GRM1555C1H7R5DA01D 490-5952-2-ND 490-5952-6-ND
Product Name 7.5PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 7.50E-6 microF 7.50E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SML004MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details