Murata Electronics Ceramic Capacitors - GRM1555C1H750JA01D GRM1555C1H750JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775284-GRM1555C1H750 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 75pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): C1005C0G1H750JT; C1005C0G1H750J; GCM1555C1H750JZ13D; GCM1555C1H750JZ13W; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775284-GRM1555C1H750 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 75pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): C1005C0G1H750JT; C1005C0G1H750J; GCM1555C1H750JZ13D; GCM1555C1H750JZ13W; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C1H750JA01D - 775284-GRM1555C1H750JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H750JA01D
775284-GRM1555C1H750JA01D
Ceramic Capacitors - GRM1555C1H750JA01D 775284-GRM1555C1H750JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775284-GRM1555C1H750 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 75pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): C1005C0G1H750JT; C1005C0G1H750J; GCM1555C1H750JZ13D; GCM1555C1H750JZ13W; Introduction Date: September 17, 2009 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775284-GRM1555C1H750JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 75pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): C1005C0G1H750JT; C1005C0G1H750J; GCM1555C1H750JZ13D; GCM1555C1H750JZ13W;
Introduction Date: September 17, 2009
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-5951-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5951-6-ND
Ceramic Capacitors 490-5951-6-ND
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

75pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5951-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5951-2-ND
Ceramic Capacitors 490-5951-2-ND
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

75pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5951-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5951-1-ND
Ceramic Capacitors 490-5951-1-ND
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

75pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
75PF 50V Capacitor
60-GRM1555C1H750JA01D
75PF 50V Capacitor 60-GRM1555C1H750JA01D
CAP CER 75PF 50V C0G/NP0 0402 Product overview: GRM1555C1H750JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 75PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H750JA01 D can be used for catalog matching and distributor lookup.

CAP CER 75PF 50V C0G/NP0 0402 Product overview: GRM1555C1H750JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 75PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H750JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1555C1H750JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1555C1H750JA01D
50V 75pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 75pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H750JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H750JA01D
Ceramic Capacitors GRM1555C1H750JA01D
CAP CER 75PF 50V C0G/NP0 0402

CAP CER 75PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775284-GRM1555C1H750JA01D 490-5951-6-ND 490-5951-2-ND 60-GRM1555C1H750JA01D GRM1555C1H750JA01D GRM1555C1H750JA01D
Product Name Ceramic Capacitors - GRM1555C1H750JA01D Ceramic Capacitors Ceramic Capacitors 75PF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 7.50E-5 microF 7.50E-5 microF 7.50E-5 microF 7.50E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details