Murata Electronics Ceramic Capacitors GRM1555C1H6R8DA01J

Description
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1555C1H6R8DA01JTR-ND - DigiKey
Thief River Falls, MN, United States
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1H6R8DA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6.8PF 50V C0G/NP0 0402

CAP CER 6.8PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1H6R8DA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6.8PF 50V C0G/NP0 0402

CAP CER 6.8PF 50V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM1555C1H6R8DA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1555C1H6R8DA01J
Capacitors - Ceramic Capacitors GRM1555C1H6R8DA01J
CAP CER 6.8PF 50V C0G/NP0 0402

CAP CER 6.8PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM1555C1H6R8DA01JTR-ND 490-GRM1555C1H6R8DA01JDKR-ND GRM1555C1H6R8DA01J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 227AXZ050MGE - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details