Murata Electronics Ceramic Capacitors GRM1555C1H6R7DZ01D

Description
6.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C1H6R7DZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1555C1H6R7DZ01D-ND
Ceramic Capacitors GRM1555C1H6R7DZ01D-ND
6.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GRM1555C1H6R7DZ01D-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitors - 227AVD6R3MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers