6.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | GRM1555C1H6R5BZ01D-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 50 volts |