Murata Electronics Ceramic Capacitors GRM1555C1H680JA01J

Description
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11400-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11400-1-ND
Ceramic Capacitors 490-11400-1-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11400-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11400-2-ND
Ceramic Capacitors 490-11400-2-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11400-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11400-6-ND
Ceramic Capacitors 490-11400-6-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H680JA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H680JA01J
Ceramic Capacitors GRM1555C1H680JA01J
CAP CER 68PF 50V C0G/NP0 0402

CAP CER 68PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-11400-1-ND 490-11400-6-ND GRM1555C1H680JA01J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C104K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers