Murata Power Solutions Ceramic Capacitors GRM1555C1H5R6DA01D

Description
5.6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5946-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5946-6-ND
Ceramic Capacitors 490-5946-6-ND
5.6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5946-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5946-2-ND
Ceramic Capacitors 490-5946-2-ND
5.6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5946-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5946-1-ND
Ceramic Capacitors 490-5946-1-ND
5.6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H5R6DA01D - 764562-GRM1555C1H5R6DA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H5R6DA01D
764562-GRM1555C1H5R6DA01D
Ceramic Capacitors - GRM1555C1H5R6DA01D 764562-GRM1555C1H5R6DA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 764562-GRM1555C1H5R6 DA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 5.6pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): C1005C0G1H5R6D; C1005C0G1H5R6DT; GCG1555C1H5R6DA01J; Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 764562-GRM1555C1H5R6DA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 5.6pF
Tolerance: ±0.5pF
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): C1005C0G1H5R6D; C1005C0G1H5R6DT; GCG1555C1H5R6DA01J;
Introduction Date: August 27, 2009
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.6PF 50V Capacitor
60-GRM1555C1H5R6DA01D
5.6PF 50V Capacitor 60-GRM1555C1H5R6DA01D
CAP CER 5.6PF 50V C0G/NP0 0402 Product overview: GRM1555C1H5R6DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H5R6DA01 D can be used for catalog matching and distributor lookup.

CAP CER 5.6PF 50V C0G/NP0 0402 Product overview: GRM1555C1H5R6DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H5R6DA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-5946-6-ND 490-5946-2-ND 764562-GRM1555C1H5R6DA01D 60-GRM1555C1H5R6DA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM1555C1H5R6DA01D 5.6PF 50V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details