Murata Electronics Ceramic Capacitors GRM1555C1H5R1WA01D

Description
5.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11398-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11398-2-ND
Ceramic Capacitors 490-11398-2-ND
5.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H5R1WA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H5R1WA01D
Ceramic Capacitors GRM1555C1H5R1WA01D
CAP CER 5.1PF 50V C0G/NP0 0402

CAP CER 5.1PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM1555C1H5R1WA01D
CAP CER 5.1PF 50V C0G/NP0 0402

CAP CER 5.1PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-11398-2-ND GRM1555C1H5R1WA01D GRM1555C1H5R1WA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MWS402KN-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details