Murata Electronics Ceramic Capacitors GRM1555C1H5R0BA01D

Description
5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8213-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8213-6-ND
Ceramic Capacitors 490-8213-6-ND
5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8213-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8213-2-ND
Ceramic Capacitors 490-8213-2-ND
5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8213-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8213-1-ND
Ceramic Capacitors 490-8213-1-ND
5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
5PF 50V Capacitor
60-GRM1555C1H5R0BA01D
5PF 50V Capacitor 60-GRM1555C1H5R0BA01D
CAP CER 5PF 50V C0G/NP0 0402 Product overview: GRM1555C1H5R0BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H5R0BA01 D can be used for catalog matching and distributor lookup.

CAP CER 5PF 50V C0G/NP0 0402 Product overview: GRM1555C1H5R0BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H5R0BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H5R0BA01D - 775277-GRM1555C1H5R0BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H5R0BA01D
775277-GRM1555C1H5R0BA01D
Ceramic Capacitors - GRM1555C1H5R0BA01D 775277-GRM1555C1H5R0BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775277-GRM1555C1H5R0 BA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 5pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): GCM1555C1H5R0BA16J; GCM1555C1H5R0BA16W; GCG1555C1H5R0BA01W; GCM1555C1H5R0BA16D; Introduction Date: October 29, 2010 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775277-GRM1555C1H5R0BA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 5pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): GCM1555C1H5R0BA16J; GCM1555C1H5R0BA16W; GCG1555C1H5R0BA01W; GCM1555C1H5R0BA16D;
Introduction Date: October 29, 2010
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-8213-6-ND 490-8213-2-ND 60-GRM1555C1H5R0BA01D 775277-GRM1555C1H5R0BA01D
Product Name Ceramic Capacitors Ceramic Capacitors 5PF 50V Capacitor Ceramic Capacitors - GRM1555C1H5R0BA01D
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX121M350H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers