Murata Electronics 5600PF 50V Capacitor GRM1555C1H562GE01D

Description
CAP CER 5600PF 50V C0G/NP0 0402 Product overview: GRM1555C1H562GE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H562GE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 5600PF 50V C0G/NP0 0402 Product overview: GRM1555C1H562GE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H562GE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5600PF 50V Capacitor
60-GRM1555C1H562GE01D
5600PF 50V Capacitor 60-GRM1555C1H562GE01D
CAP CER 5600PF 50V C0G/NP0 0402 Product overview: GRM1555C1H562GE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H562GE01 D can be used for catalog matching and distributor lookup.

CAP CER 5600PF 50V C0G/NP0 0402 Product overview: GRM1555C1H562GE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H562GE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM1555C1H562GE01DCT-ND - DigiKey
Thief River Falls, MN, United States
5600pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5600pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1H562GE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
5600pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5600pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1H562GE01DTR-ND - DigiKey
Thief River Falls, MN, United States
5600pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5600pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM1555C1H562GE01D 490-GRM1555C1H562GE01DCT-ND 490-GRM1555C1H562GE01DDKR-ND
Product Name 5600PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Polymer - 106XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details