Murata Electronics Ceramic Capacitors GRM1555C1H561FA01D

Description
560pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
560pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12605-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12605-1-ND
Ceramic Capacitors 490-12605-1-ND
560pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

560pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12605-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12605-6-ND
Ceramic Capacitors 490-12605-6-ND
560pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

560pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12605-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12605-2-ND
Ceramic Capacitors 490-12605-2-ND
560pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

560pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 560Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH5059 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH5059
Cap, 560Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH5059
CAP, 560PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 560PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-12605-1-ND 490-12605-6-ND 92AH5059
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 560Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX123K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details