Murata Electronics Ceramic Capacitors GRM1555C1H4R0WA01D

Description
4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8209-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8209-6-ND
Ceramic Capacitors 490-8209-6-ND
4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8209-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8209-2-ND
Ceramic Capacitors 490-8209-2-ND
4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8209-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8209-1-ND
Ceramic Capacitors 490-8209-1-ND
4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H4R0WA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H4R0WA01D
Ceramic Capacitors GRM1555C1H4R0WA01D
CAP CER 4PF 50V C0G/NP0 0402

CAP CER 4PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-8209-6-ND 490-8209-2-ND GRM1555C1H4R0WA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303M040EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Thin Film Capacitors - 1761-CSA-100-35X35X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details