Murata Electronics Ceramic Capacitors GRM1555C1H471JA01D

Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1297-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1297-1-ND
Ceramic Capacitors 490-1297-1-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1297-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1297-6-ND
Ceramic Capacitors 490-1297-6-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1297-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1297-2-ND
Ceramic Capacitors 490-1297-2-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H471JA01D - 1041446-GRM1555C1H471JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H471JA01D
1041446-GRM1555C1H471JA01D
Ceramic Capacitors - GRM1555C1H471JA01D 1041446-GRM1555C1H471JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041446-GRM1555C1H47 1JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C1005NP01H471J050BA; GCM1555C1H471JA16B; GRT1555C1H471JA02W; GCM1555C1H471JA16W; Introduction Date: October 21, 2004 ECCN: EAR99 Country of Origin: China, Philippines, Japan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041446-GRM1555C1H471JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 470pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C1005NP01H471J050BA; GCM1555C1H471JA16B; GRT1555C1H471JA02W; GCM1555C1H471JA16W;
Introduction Date: October 21, 2004
ECCN: EAR99
Country of Origin: China, Philippines, Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477965 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477965
MLCCs - Multilayer Ceramic Capacitors 2477965
Murata GRM1555C1H471JA01D

Murata GRM1555C1H471JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477966 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477966
MLCCs - Multilayer Ceramic Capacitors 2477966
Murata GRM1555C1H471JA01D

Murata GRM1555C1H471JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477966P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477966P
MLCCs - Multilayer Ceramic Capacitors 2477966P
Murata GRM1555C1H471JA01D

Murata GRM1555C1H471JA01D

Supplier's Site
Singapore, Singapore
470PF 50V Capacitor
60-GRM1555C1H471JA01D
470PF 50V Capacitor 60-GRM1555C1H471JA01D
CAP CER 470PF 50V C0G/NP0 0402 Product overview: GRM1555C1H471JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H471JA01 D can be used for catalog matching and distributor lookup.

CAP CER 470PF 50V C0G/NP0 0402 Product overview: GRM1555C1H471JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H471JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0402; Capacitance Murata - 38K1662 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0402; Capacitance Murata
38K1662
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0402; Capacitance Murata 38K1662
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0402; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0402; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1555C1H471JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1555C1H471JA01D
50V 470pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 470pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H471JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H471JA01D
Ceramic Capacitors GRM1555C1H471JA01D
CAP CER 470PF 50V C0G/NP0 0402

CAP CER 470PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-1297-1-ND 490-1297-6-ND 1041446-GRM1555C1H471JA01D 2477965 60-GRM1555C1H471JA01D 38K1662 GRM1555C1H471JA01D GRM1555C1H471JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM1555C1H471JA01D MLCCs - Multilayer Ceramic Capacitors 470PF 50V Capacitor Ceramic Capacitor 470Pf 50V, C0G, 5%, 0402; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G270J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers