Murata Electronics Ceramic Capacitors GRM1555C1H470JA01J

Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1555C1H470JA01JTR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1H470JA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 50V C0G/NP0 0402

CAP CER 47PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1H470JA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 50V C0G/NP0 0402

CAP CER 47PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H470JA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H470JA01J
Ceramic Capacitors GRM1555C1H470JA01J
CAP CER 47PF 50V C0G/NP0 0402

CAP CER 47PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM1555C1H470JA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1555C1H470JA01J
Capacitors - Ceramic Capacitors GRM1555C1H470JA01J
CAP CER 47PF 50V C0G/NP0 0402

CAP CER 47PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM1555C1H470JA01JTR-ND 490-GRM1555C1H470JA01JDKR-ND GRM1555C1H470JA01J GRM1555C1H470JA01J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701056 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details