Murata Electronics Ceramic Capacitors GRM1555C1H470GA01J

Description
47pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
47pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7758-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7758-1-ND
Ceramic Capacitors 490-7758-1-ND
47pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7758-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7758-6-ND
Ceramic Capacitors 490-7758-6-ND
47pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7758-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7758-2-ND
Ceramic Capacitors 490-7758-2-ND
47pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H470GA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H470GA01J
Ceramic Capacitors GRM1555C1H470GA01J
CAP CER 47PF 50V C0G/NP0 0402

CAP CER 47PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-7758-1-ND 490-7758-6-ND GRM1555C1H470GA01J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106K100CB4G-FA-CT - Richardson RFPD
Specs
Technology Film Capacitors
View Details
2 suppliers
Ceramic Capacitors - C17CF3R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details