Murata Power Solutions 430PF 50V Capacitor GRM1555C1H431JA01D

Description
CAP CER 430PF 50V C0G/NP0 0402 Product overview: GRM1555C1H431JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 430PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H431JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 430PF 50V C0G/NP0 0402 Product overview: GRM1555C1H431JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 430PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H431JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
430PF 50V Capacitor
60-GRM1555C1H431JA01D
430PF 50V Capacitor 60-GRM1555C1H431JA01D
CAP CER 430PF 50V C0G/NP0 0402 Product overview: GRM1555C1H431JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 430PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H431JA01 D can be used for catalog matching and distributor lookup.

CAP CER 430PF 50V C0G/NP0 0402 Product overview: GRM1555C1H431JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 430PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H431JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H431JA01D - 775272-GRM1555C1H431JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H431JA01D
775272-GRM1555C1H431JA01D
Ceramic Capacitors - GRM1555C1H431JA01D 775272-GRM1555C1H431JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775272-GRM1555C1H431 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 430pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): C1005C0G1H431J; GRT1555C1H431JA02W; GRT1555C1H431JA02J; GCM1555C1H431JA16J; Introduction Date: August 22, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775272-GRM1555C1H431JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 430pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): C1005C0G1H431J; GRT1555C1H431JA02W; GRT1555C1H431JA02J; GCM1555C1H431JA16J;
Introduction Date: August 22, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-3236-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3236-2-ND
Ceramic Capacitors 490-3236-2-ND
430pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

430pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3236-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3236-1-ND
Ceramic Capacitors 490-3236-1-ND
430pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

430pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3236-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3236-6-ND
Ceramic Capacitors 490-3236-6-ND
430pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

430pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM1555C1H431JA01D
CAP CER 430PF 50V C0G/NP0 0402

CAP CER 430PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1555C1H431JA01D 775272-GRM1555C1H431JA01D 490-3236-2-ND 490-3236-6-ND GRM1555C1H431JA01D
Product Name 430PF 50V Capacitor Ceramic Capacitors - GRM1555C1H431JA01D Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.30E-4 microF 4.30E-4 microF 4.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details