Murata Electronics Ceramic Capacitors GRM1555C1H331JA01J

Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1555C1H331JA01JTR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1H331JA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1H331JA01JCT-ND - DigiKey
Thief River Falls, MN, United States
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H331JA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H331JA01J
Ceramic Capacitors GRM1555C1H331JA01J
CAP CER 330PF 50V C0G/NP0 0402

CAP CER 330PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM1555C1H331JA01J
CAP CER 330PF 50V C0G/NP0 0402

CAP CER 330PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM1555C1H331JA01JTR-ND 490-GRM1555C1H331JA01JDKR-ND GRM1555C1H331JA01J GRM1555C1H331JA01J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X6-G-820-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers