Murata Electronics Ceramic Capacitors GRM1555C1H331GA01J

Description
CAP CER 330PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 330PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1555C1H331GA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 50V C0G/NP0 0402

CAP CER 330PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1H331GA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 50V C0G/NP0 0402

CAP CER 330PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1H331GA01JTR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM1555C1H331GA01JCT-ND 490-GRM1555C1H331GA01JDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details