Murata Electronics Ceramic Capacitors GRM1555C1H331GA01D

Description
330pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8199-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8199-2-ND
Ceramic Capacitors 490-8199-2-ND
330pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8199-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8199-1-ND
Ceramic Capacitors 490-8199-1-ND
330pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8199-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8199-6-ND
Ceramic Capacitors 490-8199-6-ND
330pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H331GA01D - 1041426-GRM1555C1H331GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H331GA01D
1041426-GRM1555C1H331GA01D
Ceramic Capacitors - GRM1555C1H331GA01D 1041426-GRM1555C1H331GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041426-GRM1555C1H33 1GA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±2% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041426-GRM1555C1H331GA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 330pF
Tolerance: ±2%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
330PF 50V Capacitor
60-GRM1555C1H331GA01D
330PF 50V Capacitor 60-GRM1555C1H331GA01D
CAP CER 330PF 50V C0G/NP0 0402 Product overview: GRM1555C1H331GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H331GA01 D can be used for catalog matching and distributor lookup.

CAP CER 330PF 50V C0G/NP0 0402 Product overview: GRM1555C1H331GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H331GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4357 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4357
Cap, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4357
CAP, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 330Pf, 50V, 2%, C0G/np0, 0402; Capacitance Murata - 38AC1211 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, 2%, C0G/np0, 0402; Capacitance Murata
38AC1211
Cap, 330Pf, 50V, 2%, C0G/np0, 0402; Capacitance Murata 38AC1211
CAP, 330PF, 50V, 2%, C0G/NP0, 0402; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 50V, 2%, C0G/NP0, 0402; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H331GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H331GA01D
Ceramic Capacitors GRM1555C1H331GA01D
CAP CER 330PF 50V C0G/NP0 0402

CAP CER 330PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8199-2-ND 490-8199-6-ND 1041426-GRM1555C1H331GA01D 60-GRM1555C1H331GA01D 64AJ4357 38AC1211 GRM1555C1H331GA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM1555C1H331GA01D 330PF 50V Capacitor Cap, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Cap, 330Pf, 50V, 2%, C0G/np0, 0402; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Film Paper Film Capacitors - 104PSB252K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers