Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121584-GRM1555C1H33
Length: 1 mm
Capacitance: 33 pF
Thickness: 500 µm
Width: 500 µm
Categories: Custom Parts
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Voltage Rating (DC): 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1121584-GRM1555C1H330JZ35E |
| Product Name | Custom Parts - Custom Parts (E - I) - GRM1555C1H330JZ35E |