Murata Electronics Ceramic Capacitors - GRM1555C1H301JA01D GRM1555C1H301JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041424-GRM1555C1H30 1JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 300pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041424-GRM1555C1H30 1JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 300pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C1H301JA01D - 1041424-GRM1555C1H301JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H301JA01D
1041424-GRM1555C1H301JA01D
Ceramic Capacitors - GRM1555C1H301JA01D 1041424-GRM1555C1H301JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041424-GRM1555C1H30 1JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 300pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041424-GRM1555C1H301JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 300pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
300PF 50V Capacitor
60-GRM1555C1H301JA01D
300PF 50V Capacitor 60-GRM1555C1H301JA01D
CAP CER 300PF 50V C0G/NP0 0402 Product overview: GRM1555C1H301JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H301JA01 D can be used for catalog matching and distributor lookup.

CAP CER 300PF 50V C0G/NP0 0402 Product overview: GRM1555C1H301JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H301JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3234-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3234-2-ND
Ceramic Capacitors 490-3234-2-ND
300pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

300pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3234-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3234-1-ND
Ceramic Capacitors 490-3234-1-ND
300pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

300pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3234-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3234-6-ND
Ceramic Capacitors 490-3234-6-ND
300pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

300pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H301JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H301JA01D
Ceramic Capacitors GRM1555C1H301JA01D
CAP CER 300PF 50V C0G/NP0 0402

CAP CER 300PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041424-GRM1555C1H301JA01D 60-GRM1555C1H301JA01D 490-3234-2-ND 490-3234-6-ND GRM1555C1H301JA01D
Product Name Ceramic Capacitors - GRM1555C1H301JA01D 300PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.00E-4 microF 3.00E-4 microF 3.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details