Murata Electronics Ceramic Capacitors GRM1555C1H2R2CZ01D

Description
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1267-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1267-2-ND
Ceramic Capacitors 490-1267-2-ND
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor, Ceramic, 2.2Pf, 50V, C0G/np0, 0.25Pf,0402; Capacitance Murata - 38K1654 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 2.2Pf, 50V, C0G/np0, 0.25Pf,0402; Capacitance Murata
38K1654
Capacitor, Ceramic, 2.2Pf, 50V, C0G/np0, 0.25Pf,0402; Capacitance Murata 38K1654
CAPACITOR, CERAMIC, 2.2PF, 50V, C0G/NP0, 0.25pF,0402; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; MSL:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 2.2PF, 50V, C0G/NP0, 0.25pF,0402; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-1267-2-ND 38K1654
Product Name Ceramic Capacitors Capacitor, Ceramic, 2.2Pf, 50V, C0G/np0, 0.25Pf,0402; Capacitance Murata
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105K250CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers