Murata GRM1555C1H271FA01D
Murata GRM1555C1H271FA01D
Murata GRM1555C1H271FA01D
270pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
270pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
270pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
50V 270pF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 270PF 50V C0G/NP0 0402
CAP, 270PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
CAP, 270PF, 50V, 1%, C0G/NP0, 0402; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2477953 | 490-10686-1-ND | 490-10686-6-ND | GRM1555C1H271FA01D | GRM1555C1H271FA01D | 92AH5052 | 38AC1209 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | Cap, 270Pf, 50V, Mlcc, 0402 Rohs Compliant Murata | Cap, 270Pf, 50V, 1%, C0G/np0, 0402; Capacitance Murata |
| Technology | Multilayer | Multilayer | Film Capacitors | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF | 2.70E-4 microF | 2.70E-4 microF | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |