Murata Power Solutions Capacitors - Ceramic Capacitors GRM1555C1H222JA01D

Description
Win Source Part Number: 966018-GRM1555C1H222 JA01D Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GRM1555C1H222JA0 1D,490-GRM1555C1H222 JA01DDKR,490-GRM1555 C1H222JA01DTR,490-GR M1555C1H222JA01DCT,4 90-GRM1555C1H222JA01 D-ND Base Product Number: GRM1555C1H
Request a Quote Datasheet
Description
Win Source Part Number: 966018-GRM1555C1H222 JA01D Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GRM1555C1H222JA0 1D,490-GRM1555C1H222 JA01DDKR,490-GRM1555 C1H222JA01DTR,490-GR M1555C1H222JA01DCT,4 90-GRM1555C1H222JA01 D-ND Base Product Number: GRM1555C1H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 966018-GRM1555C1H222JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
966018-GRM1555C1H222JA01D
Capacitors - Ceramic Capacitors 966018-GRM1555C1H222JA01D
Win Source Part Number: 966018-GRM1555C1H222 JA01D Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GRM1555C1H222JA0 1D,490-GRM1555C1H222 JA01DDKR,490-GRM1555 C1H222JA01DTR,490-GR M1555C1H222JA01DCT,4 90-GRM1555C1H222JA01 D-ND Base Product Number: GRM1555C1H

Win Source Part Number: 966018-GRM1555C1H222JA01D
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GRM1555C1H222JA01D,490-GRM1555C1H222JA01DDKR,490-GRM1555C1H222JA01DTR,490-GRM1555C1H222JA01DCT,490-GRM1555C1H222JA01D-ND
Base Product Number: GRM1555C1H

Buy Now
Singapore, Singapore
2200PF 50V Capacitor
60-GRM1555C1H222JA01D
2200PF 50V Capacitor 60-GRM1555C1H222JA01D
CAP CER 2200PF 50V C0G/NP0 0402 Product overview: GRM1555C1H222JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H222JA01 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 50V C0G/NP0 0402 Product overview: GRM1555C1H222JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H222JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM1555C1H222JA01DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1H222JA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1H222JA01DCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H222JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H222JA01D
Ceramic Capacitors GRM1555C1H222JA01D
CAP CER MLCC

CAP CER MLCC

Supplier's Site
Cap, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4356 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4356
Cap, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4356
CAP, 2200PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2200PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 966018-GRM1555C1H222JA01D 60-GRM1555C1H222JA01D 490-GRM1555C1H222JA01DTR-ND 490-GRM1555C1H222JA01DDKR-ND GRM1555C1H222JA01D 64AJ4356
Product Name Capacitors - Ceramic Capacitors 2200PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 102PPB202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH160K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details