Murata Power Solutions 20PF 50V Capacitor GRM1555C1H200GA01D

Description
CAP CER 20PF 50V C0G/NP0 0402 Product overview: GRM1555C1H200GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H200GA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 20PF 50V C0G/NP0 0402 Product overview: GRM1555C1H200GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H200GA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20PF 50V Capacitor
60-GRM1555C1H200GA01D
20PF 50V Capacitor 60-GRM1555C1H200GA01D
CAP CER 20PF 50V C0G/NP0 0402 Product overview: GRM1555C1H200GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H200GA01 D can be used for catalog matching and distributor lookup.

CAP CER 20PF 50V C0G/NP0 0402 Product overview: GRM1555C1H200GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H200GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H200GA01D - 1041402-GRM1555C1H200GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H200GA01D
1041402-GRM1555C1H200GA01D
Ceramic Capacitors - GRM1555C1H200GA01D 1041402-GRM1555C1H200GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041402-GRM1555C1H20 0GA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 20pF Tolerance: ±2% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041402-GRM1555C1H200GA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 20pF
Tolerance: ±2%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-6217-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6217-6-ND
Ceramic Capacitors 490-6217-6-ND
20pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6217-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6217-1-ND
Ceramic Capacitors 490-6217-1-ND
20pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6217-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6217-2-ND
Ceramic Capacitors 490-6217-2-ND
20pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H200GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H200GA01D
Ceramic Capacitors GRM1555C1H200GA01D
CAP CER 20PF 50V C0G/NP0 0402

CAP CER 20PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1555C1H200GA01D 1041402-GRM1555C1H200GA01D 490-6217-6-ND 490-6217-1-ND GRM1555C1H200GA01D
Product Name 20PF 50V Capacitor Ceramic Capacitors - GRM1555C1H200GA01D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-5 microF 2.00E-5 microF 2.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details