Murata Electronics Ceramic Capacitors GRM1555C1H1R9BA01D

Description
1.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11380-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11380-2-ND
Ceramic Capacitors 490-11380-2-ND
1.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11380-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11380-1-ND
Ceramic Capacitors 490-11380-1-ND
1.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11380-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11380-6-ND
Ceramic Capacitors 490-11380-6-ND
1.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM1555C1H1R9BA01D
CAP CER 1.9PF 50V C0G/NP0 0402

CAP CER 1.9PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-11380-2-ND 490-11380-6-ND GRM1555C1H1R9BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4111-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details