Murata Power Solutions Ceramic Capacitors GRM1555C1H1R0WA01D

Description
1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6207-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6207-6-ND
Ceramic Capacitors 490-6207-6-ND
1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6207-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6207-1-ND
Ceramic Capacitors 490-6207-1-ND
1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6207-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6207-2-ND
Ceramic Capacitors 490-6207-2-ND
1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1PF 50V Capacitor
60-GRM1555C1H1R0WA01D
1PF 50V Capacitor 60-GRM1555C1H1R0WA01D
CAP CER 1PF 50V C0G/NP0 0402 Product overview: GRM1555C1H1R0WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H1R0WA01 D can be used for catalog matching and distributor lookup.

CAP CER 1PF 50V C0G/NP0 0402 Product overview: GRM1555C1H1R0WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H1R0WA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Mlcc, C0G, 1Pf, 50V, 0402; Ceramic Capacitor Case Murata - 96Y9236 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 1Pf, 50V, 0402; Ceramic Capacitor Case Murata
96Y9236
Cap, Mlcc, C0G, 1Pf, 50V, 0402; Ceramic Capacitor Case Murata 96Y9236
CAP, MLCC, C0G, 1PF, 50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:1pF; Voltage Rating:50V; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, MLCC, C0G, 1PF, 50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:1pF; Voltage Rating:50V; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6207-6-ND 490-6207-1-ND 60-GRM1555C1H1R0WA01D 96Y9236
Product Name Ceramic Capacitors Ceramic Capacitors 1PF 50V Capacitor Cap, Mlcc, C0G, 1Pf, 50V, 0402; Ceramic Capacitor Case Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 337SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers