Murata Electronics Ceramic Capacitors - GRM1555C1H181JA01E GRM1555C1H181JA01E

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967698-GRM1555C1H181 JA01E Length: 1 mm Mounting: SMD (SMT) Capacitance: 180 pF Thickness: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 50 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967698-GRM1555C1H181 JA01E Length: 1 mm Mounting: SMD (SMT) Capacitance: 180 pF Thickness: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C1H181JA01E - 967698-GRM1555C1H181JA01E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H181JA01E
967698-GRM1555C1H181JA01E
Ceramic Capacitors - GRM1555C1H181JA01E 967698-GRM1555C1H181JA01E
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967698-GRM1555C1H181 JA01E Length: 1 mm Mounting: SMD (SMT) Capacitance: 180 pF Thickness: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 50 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967698-GRM1555C1H181JA01E
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 180 pF
Thickness: 500 µm
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 50 V

Buy Now
Singapore, Singapore
180PF 50V Capacitor
60-GRM1555C1H181JA01E
180PF 50V Capacitor 60-GRM1555C1H181JA01E
180PF 5% 50V C0G 0402 Product overview: GRM1555C1H181JA01E from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H181JA01 E can be used for catalog matching and distributor lookup.

180PF 5% 50V C0G 0402 Product overview: GRM1555C1H181JA01E from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H181JA01E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 967698-GRM1555C1H181JA01E 60-GRM1555C1H181JA01E
Product Name Ceramic Capacitors - GRM1555C1H181JA01E 180PF 50V Capacitor
Capacitance Range 1.80E-4 microF 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C163M025AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details