Murata Electronics 18PF 50V Capacitor GRM1555C1H180FA01D

Description
CAP CER 18PF 50V C0G/NP0 0402 Product overview: GRM1555C1H180FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H180FA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 18PF 50V C0G/NP0 0402 Product overview: GRM1555C1H180FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H180FA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18PF 50V Capacitor
60-GRM1555C1H180FA01D
18PF 50V Capacitor 60-GRM1555C1H180FA01D
CAP CER 18PF 50V C0G/NP0 0402 Product overview: GRM1555C1H180FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H180FA01 D can be used for catalog matching and distributor lookup.

CAP CER 18PF 50V C0G/NP0 0402 Product overview: GRM1555C1H180FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H180FA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Package: Tape & Reel (TR) Applications: General Purpose Capacitance: 18 pF Tolerance: ±1% Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Operating Temperature: -55°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Package: Tape & Reel (TR)
Applications: General Purpose
Capacitance: 18 pF
Tolerance: ±1%
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
Ceramic Capacitors - 490-6203-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6203-6-ND
Ceramic Capacitors 490-6203-6-ND
18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6203-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6203-2-ND
Ceramic Capacitors 490-6203-2-ND
18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6203-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6203-1-ND
Ceramic Capacitors 490-6203-1-ND
18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H180FA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H180FA01D
Ceramic Capacitors GRM1555C1H180FA01D
CAP CER 18PF 50V C0G/NP0 0402

CAP CER 18PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1555C1H180FA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1555C1H180FA01D
50V 18pF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 18pF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1555C1H180FA01D 490-6203-6-ND 490-6203-2-ND GRM1555C1H180FA01D GRM1555C1H180FA01D
Product Name 18PF 50V Capacitor Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G270J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details