Murata Electronics Ceramic Capacitors - GRM1555C1H161JA01D GRM1555C1H161JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041388-GRM1555C1H16 1JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 160pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041388-GRM1555C1H16 1JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 160pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C1H161JA01D - 1041388-GRM1555C1H161JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H161JA01D
1041388-GRM1555C1H161JA01D
Ceramic Capacitors - GRM1555C1H161JA01D 1041388-GRM1555C1H161JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041388-GRM1555C1H16 1JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 160pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Consumer Electronics, Portable Devices

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041388-GRM1555C1H161JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 160pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial, Consumer Electronics, Portable Devices

Buy Now Datasheet
Ceramic Capacitors - 490-3230-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3230-2-ND
Ceramic Capacitors 490-3230-2-ND
160pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

160pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3230-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3230-6-ND
Ceramic Capacitors 490-3230-6-ND
160pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

160pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3230-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3230-1-ND
Ceramic Capacitors 490-3230-1-ND
160pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

160pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
160PF 50V Capacitor
60-GRM1555C1H161JA01D
160PF 50V Capacitor 60-GRM1555C1H161JA01D
CAP CER 160PF 50V C0G/NP0 0402 Product overview: GRM1555C1H161JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 160PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H161JA01 D can be used for catalog matching and distributor lookup.

CAP CER 160PF 50V C0G/NP0 0402 Product overview: GRM1555C1H161JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 160PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H161JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H161JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H161JA01D
Ceramic Capacitors GRM1555C1H161JA01D
CAP CER 160PF 50V C0G/NP0 0402

CAP CER 160PF 50V C0G/NP0 0402

Supplier's Site Datasheet
CAP CER 160PF 50V C0G/NP0 0402 - 535-GRM1555C1H161JA01D - Utmel Electronic Limited
Hong Kong, China
CAP CER 160PF 50V C0G/NP0 0402
535-GRM1555C1H161JA01D
CAP CER 160PF 50V C0G/NP0 0402 535-GRM1555C1H161JA01D
CAP CER 160PF 50V C0G/NP0 0402

CAP CER 160PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041388-GRM1555C1H161JA01D 490-3230-2-ND 490-3230-6-ND 60-GRM1555C1H161JA01D GRM1555C1H161JA01D 535-GRM1555C1H161JA01D
Product Name Ceramic Capacitors - GRM1555C1H161JA01D Ceramic Capacitors Ceramic Capacitors 160PF 50V Capacitor Ceramic Capacitors CAP CER 160PF 50V C0G/NP0 0402
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 1.60E-4 microF 1.60E-4 microF 1.60E-4 microF 1.60E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details