Murata Power Solutions Multilayer Ceramic Capacitor, Grm Series, 14 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata GRM1555C1H140JA01D

Description
Multilayer Ceramic Capacitor, GRM Series, 14 pF, - 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, GRM Series, 14 pF, - 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, GRM Series, has a capacitance value of 14 pF with a tolerance of ±5%. It is constructed using C0G/NP0 dielectric material, which is known for its stability and low loss characteristics. The capacitor is rated for a maximum voltage of 50 V and comes in a compact 0402 package size (1005 metric). This component is compliant with RoHS regulations, making it suitable for use in environmentally conscious designs. Its specifications indicate that it is designed for general-purpose applications, providing reliable performance in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, GRM Series, has a capacitance value of 14 pF with a tolerance of ±5%. It is constructed using C0G/NP0 dielectric material, which is known for its stability and low loss characteristics. The capacitor is rated for a maximum voltage of 50 V and comes in a compact 0402 package size (1005 metric). This component is compliant with RoHS regulations, making it suitable for use in environmentally conscious designs. Its specifications indicate that it is designed for general-purpose applications, providing reliable performance in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Grm Series, 14 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata - 48W5741 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 14 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata
48W5741
Multilayer Ceramic Capacitor, Grm Series, 14 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata 48W5741
Multilayer Ceramic Capacitor, GRM Series, 14 pF, - 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 14 pF, - 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 48W5741
Product Name Multilayer Ceramic Capacitor, Grm Series, 14 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details