Murata Electronics 130PF 50V Capacitor GRM1555C1H131JA01D

Description
CAP CER 130PF 50V C0G/NP0 0402 Product overview: GRM1555C1H131JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 130PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H131JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 130PF 50V C0G/NP0 0402 Product overview: GRM1555C1H131JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 130PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H131JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
130PF 50V Capacitor
60-GRM1555C1H131JA01D
130PF 50V Capacitor 60-GRM1555C1H131JA01D
CAP CER 130PF 50V C0G/NP0 0402 Product overview: GRM1555C1H131JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 130PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H131JA01 D can be used for catalog matching and distributor lookup.

CAP CER 130PF 50V C0G/NP0 0402 Product overview: GRM1555C1H131JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 130PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H131JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3228-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3228-2-ND
Ceramic Capacitors 490-3228-2-ND
130pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

130pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3228-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3228-1-ND
Ceramic Capacitors 490-3228-1-ND
130pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

130pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3228-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3228-6-ND
Ceramic Capacitors 490-3228-6-ND
130pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

130pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H131JA01D - 775258-GRM1555C1H131JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H131JA01D
775258-GRM1555C1H131JA01D
Ceramic Capacitors - GRM1555C1H131JA01D 775258-GRM1555C1H131JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775258-GRM1555C1H131 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 130pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): C1005C0G1H131JT; C1005C0G1H131J; GCM1555C1H131JA16B; GCM1555C1H131JA16C; Introduction Date: August 21, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775258-GRM1555C1H131JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 130pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): C1005C0G1H131JT; C1005C0G1H131J; GCM1555C1H131JA16B; GCM1555C1H131JA16C;
Introduction Date: August 21, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CAP CER 130PF 50V C0G/NP0 0402 - 535-GRM1555C1H131JA01D - Utmel Electronic Limited
Hong Kong, China
CAP CER 130PF 50V C0G/NP0 0402
535-GRM1555C1H131JA01D
CAP CER 130PF 50V C0G/NP0 0402 535-GRM1555C1H131JA01D
CAP CER 130PF 50V C0G/NP0 0402

CAP CER 130PF 50V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - GRM1555C1H131JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H131JA01D
Ceramic Capacitors GRM1555C1H131JA01D
CAP CER 130PF 50V C0G/NP0 0402

CAP CER 130PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1555C1H131JA01D 490-3228-2-ND 490-3228-6-ND 775258-GRM1555C1H131JA01D 535-GRM1555C1H131JA01D GRM1555C1H131JA01D
Product Name 130PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM1555C1H131JA01D CAP CER 130PF 50V C0G/NP0 0402 Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Range 1.30E-4 microF 1.30E-4 microF 1.30E-4 microF 1.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details