Murata Electronics Ceramic Capacitors GRM1555C1H111JA01D

Description
110pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
110pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3227-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3227-1-ND
Ceramic Capacitors 490-3227-1-ND
110pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

110pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3227-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3227-6-ND
Ceramic Capacitors 490-3227-6-ND
110pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

110pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3227-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3227-2-ND
Ceramic Capacitors 490-3227-2-ND
110pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

110pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
110PF 50V Capacitor
60-GRM1555C1H111JA01D
110PF 50V Capacitor 60-GRM1555C1H111JA01D
CAP CER 110PF 50V C0G/NP0 0402 Product overview: GRM1555C1H111JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 110PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H111JA01 D can be used for catalog matching and distributor lookup.

CAP CER 110PF 50V C0G/NP0 0402 Product overview: GRM1555C1H111JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 110PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H111JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H111JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H111JA01D
Ceramic Capacitors GRM1555C1H111JA01D
CAP CER 110PF 50V C0G/NP0 0402

CAP CER 110PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1555C1H111JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1555C1H111JA01D
50V 110pF null ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 110pF null ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3227-1-ND 490-3227-6-ND 60-GRM1555C1H111JA01D GRM1555C1H111JA01D GRM1555C1H111JA01D
Product Name Ceramic Capacitors Ceramic Capacitors 110PF 50V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details