Murata Electronics Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers GRM1555C1H111JA01D

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 1.3VDC Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.024" (0.61mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 1.3VDC Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.024" (0.61mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 1.3VDC Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.024" (0.61mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Part Status: Obsolete
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.024" (0.61mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer Knobs - 100132 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Potentiometer - 21742576 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 10000 ohms
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details