Murata Power Solutions Ceramic Capacitors GRM1555C1H102JA01J

Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6190-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6190-6-ND
Ceramic Capacitors 490-6190-6-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6190-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6190-1-ND
Ceramic Capacitors 490-6190-1-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6190-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6190-2-ND
Ceramic Capacitors 490-6190-2-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 66AJ7190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
66AJ7190
Cap, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 66AJ7190
CAP, 1000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4355 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4355
Cap, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4355
CAP, 1000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-6190-6-ND 490-6190-1-ND 66AJ7190
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers