Murata Electronics 1000PF 50V Capacitor GRM1555C1H102JA01D

Description
CAP CER 1000PF 50V C0G/NP0 0402 Product overview: GRM1555C1H102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H102JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 50V C0G/NP0 0402 Product overview: GRM1555C1H102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H102JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 50V Capacitor
60-GRM1555C1H102JA01D
1000PF 50V Capacitor 60-GRM1555C1H102JA01D
CAP CER 1000PF 50V C0G/NP0 0402 Product overview: GRM1555C1H102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H102JA01 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V C0G/NP0 0402 Product overview: GRM1555C1H102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H102JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H102JA01D - 1041377-GRM1555C1H102JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H102JA01D
1041377-GRM1555C1H102JA01D
Ceramic Capacitors - GRM1555C1H102JA01D 1041377-GRM1555C1H102JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041377-GRM1555C1H10 2JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C1005NP01H102J050BA; GCM1555C1H102JA16D; GCM1555C1H102JA16W; Introduction Date: October 21, 2004 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041377-GRM1555C1H102JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1000pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C1005NP01H102J050BA; GCM1555C1H102JA16D; GCM1555C1H102JA16W;
Introduction Date: October 21, 2004
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Ceramic Capacitors - 490-3244-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3244-1-ND
Ceramic Capacitors 490-3244-1-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3244-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3244-2-ND
Ceramic Capacitors 490-3244-2-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3244-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3244-6-ND
Ceramic Capacitors 490-3244-6-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2763730 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763730
MLCCs - Multilayer Ceramic Capacitors 2763730
Murata GRM1555C1H102JA01D

Murata GRM1555C1H102JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763731P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763731P
MLCCs - Multilayer Ceramic Capacitors 2763731P
Murata GRM1555C1H102JA01D

Murata GRM1555C1H102JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763731 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763731
MLCCs - Multilayer Ceramic Capacitors 2763731
Murata GRM1555C1H102JA01D

Murata GRM1555C1H102JA01D

Supplier's Site
Ceramic Capacitors - GRM1555C1H102JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H102JA01D
Ceramic Capacitors GRM1555C1H102JA01D
CAP CER 1000PF 50V C0G/NP0 0402

CAP CER 1000PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0402; Capacitance Murata - 38K1651 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0402; Capacitance Murata
38K1651
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0402; Capacitance Murata 38K1651
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0402; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata - 48Y4389 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata
48Y4389
Smd Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata 48Y4389
SMD Multilayer Ceramic Capacitor, GRM Series, 1000 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 1000 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1555C1H102JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1555C1H102JA01D
50V 1nF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1nF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1555C1H102JA01D 1041377-GRM1555C1H102JA01D 490-3244-1-ND 490-3244-6-ND 2763730 GRM1555C1H102JA01D 38K1651 48Y4389 GRM1555C1H102JA01D
Product Name 1000PF 50V Capacitor Ceramic Capacitors - GRM1555C1H102JA01D Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0402; Capacitance Murata Smd Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C192U150AJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1144-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details