100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 100PF 50V C0G/NP0 0402 Product overview: GRM1555C1H101JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H101JA01
50V 100pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 100PF 50V C0G/NP0 0402
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-5922-6-ND | 490-5922-2-ND | 60-GRM1555C1H101JA01D | GRM1555C1H101JA01D | 25AC2956 | GRM1555C1H101JA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 100PF 50V Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitors Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |