Murata Electronics Ceramic Capacitors GRM1555C1ER30BA01D

Description
0.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6185-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6185-2-ND
Ceramic Capacitors 490-6185-2-ND
0.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6185-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6185-6-ND
Ceramic Capacitors 490-6185-6-ND
0.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6185-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6185-1-ND
Ceramic Capacitors 490-6185-1-ND
0.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-6185-2-ND 490-6185-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details