Murata Power Solutions Ceramic Capacitors GRM1555C1E681JA01D

Description
680pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Description
680pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 966013-GRM1555C1E681JA01D is a ceramic capacitor designed for general electronic applications. It features a capacitance of 680 pF with a tolerance of ±5%, and a rated voltage of 25V. The capacitor has a temperature coefficient of C0G (NP0), indicating stable capacitance over a wide temperature range of -55°C to 125°C. This component is packaged in a 0402 (1005 metric) size, with dimensions of 1.00mm x 0.50mm and a maximum thickness of 0.55mm. It is suitable for surface mount technology (MLCC) and is supplied on tape and reel, with a standard package quantity of 10,000 units. The product is classified under MSL Level 1, indicating it is suitable for unlimited floor life. Engineers should consider this capacitor for applications requiring reliable performance in a compact form factor, particularly where temperature stability is critical.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 966013-GRM1555C1E681JA01D is a ceramic capacitor designed for general electronic applications. It features a capacitance of 680 pF with a tolerance of ±5%, and a rated voltage of 25V. The capacitor has a temperature coefficient of C0G (NP0), indicating stable capacitance over a wide temperature range of -55°C to 125°C. This component is packaged in a 0402 (1005 metric) size, with dimensions of 1.00mm x 0.50mm and a maximum thickness of 0.55mm. It is suitable for surface mount technology (MLCC) and is supplied on tape and reel, with a standard package quantity of 10,000 units. The product is classified under MSL Level 1, indicating it is suitable for unlimited floor life. Engineers should consider this capacitor for applications requiring reliable performance in a compact form factor, particularly where temperature stability is critical.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6182-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6182-2-ND
Ceramic Capacitors 490-6182-2-ND
680pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6182-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6182-1-ND
Ceramic Capacitors 490-6182-1-ND
680pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6182-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6182-6-ND
Ceramic Capacitors 490-6182-6-ND
680pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 966013-GRM1555C1E681JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
966013-GRM1555C1E681JA01D
Capacitors - Ceramic Capacitors 966013-GRM1555C1E681JA01D
Win Source Part Number: 966013-GRM1555C1E681 JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 680 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CL05C681JB5NNNC; C1005C0G1H681J050BA; CGA2B2NP01H681J050BA ; C1005C0G2A681J050BC; CC0402JRNPO9BN681; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-6182-1,490-6182- 2,490-6182-6,GRM1555 C1E681JA01D-ND Base Product Number: GRM1555C1E Product Status: Not For New Designs

Win Source Part Number: 966013-GRM1555C1E681JA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 680 pF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CL05C681JB5NNNC; C1005C0G1H681J050BA; CGA2B2NP01H681J050BA; C1005C0G2A681J050BC; CC0402JRNPO9BN681;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-6182-1,490-6182-2,490-6182-6,GRM1555C1E681JA01D-ND
Base Product Number: GRM1555C1E
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
680PF 25V Capacitor
60-GRM1555C1E681JA01D
680PF 25V Capacitor 60-GRM1555C1E681JA01D
CAP CER 680PF 25V C0G/NP0 0402 Product overview: GRM1555C1E681JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E681JA01 D can be used for catalog matching and distributor lookup.

CAP CER 680PF 25V C0G/NP0 0402 Product overview: GRM1555C1E681JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E681JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6182-2-ND 490-6182-6-ND 966013-GRM1555C1E681JA01D 60-GRM1555C1E681JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 680PF 25V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details