Murata Electronics Ceramic Capacitors GRM1555C1E3R6BA01D

Description
3.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1555C1E3R6BA01DTR-ND - DigiKey
Thief River Falls, MN, United States
3.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1E3R6BA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.6PF 25V C0G/NP0 0402

CAP CER 3.6PF 25V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1E3R6BA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.6PF 25V C0G/NP0 0402

CAP CER 3.6PF 25V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1E3R6BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1E3R6BA01D
Ceramic Capacitors GRM1555C1E3R6BA01D
CAP CER 3.6PF 25V C0G/NP0 0402

CAP CER 3.6PF 25V C0G/NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM1555C1E3R6BA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1555C1E3R6BA01D
Capacitors - Ceramic Capacitors GRM1555C1E3R6BA01D
CAP CER 3.6PF 25V C0G/NP0 0402

CAP CER 3.6PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM1555C1E3R6BA01DTR-ND 490-GRM1555C1E3R6BA01DDKR-ND GRM1555C1E3R6BA01D GRM1555C1E3R6BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details