Murata Electronics Ceramic Capacitors GRM1555C1E3R0BA01D

Description
3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17829-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17829-2-ND
Ceramic Capacitors 490-17829-2-ND
3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17829-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17829-6-ND
Ceramic Capacitors 490-17829-6-ND
3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17829-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17829-1-ND
Ceramic Capacitors 490-17829-1-ND
3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM1555C1E3R0BA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1555C1E3R0BA01D
Capacitors - Ceramic Capacitors GRM1555C1E3R0BA01D
CAP CER 3PF 25V C0G/NP0 0402

CAP CER 3PF 25V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - GRM1555C1E3R0BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1E3R0BA01D
Ceramic Capacitors GRM1555C1E3R0BA01D
CAP CER 3PF 25V C0G/NP0 0402

CAP CER 3PF 25V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-17829-2-ND 490-17829-6-ND GRM1555C1E3R0BA01D GRM1555C1E3R0BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M200K032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers