Murata Electronics Ceramic Capacitors GRM1555C1E360GA01D

Description
36pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
36pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C1E360GA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1555C1E360GA01D-ND
Ceramic Capacitors GRM1555C1E360GA01D-ND
36pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

36pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
36PF 25V Capacitor
60-GRM1555C1E360GA01D
36PF 25V Capacitor 60-GRM1555C1E360GA01D
CAP CER 36PF 25V C0G/NP0 0402 Product overview: GRM1555C1E360GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 36PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E360GA01 D can be used for catalog matching and distributor lookup.

CAP CER 36PF 25V C0G/NP0 0402 Product overview: GRM1555C1E360GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 36PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E360GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1E360GA01D - 919738-GRM1555C1E360GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1E360GA01D
919738-GRM1555C1E360GA01D
Ceramic Capacitors - GRM1555C1E360GA01D 919738-GRM1555C1E360GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919738-GRM1555C1E360 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 36 pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM1555C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919738-GRM1555C1E360GA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 36 pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM1555C1E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM1555C1E360GA01D
CAP CER 36PF 25V C0G/NP0 0402

CAP CER 36PF 25V C0G/NP0 0402

Supplier's Site
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 36pF 25volts C0G 2% - 535-GRM1555C1E360GA01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 36pF 25volts C0G 2%
535-GRM1555C1E360GA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 36pF 25volts C0G 2% 535-GRM1555C1E360GA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 36pF 25volts C0G 2%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 36pF 25volts C0G 2%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number GRM1555C1E360GA01D-ND 60-GRM1555C1E360GA01D 919738-GRM1555C1E360GA01D GRM1555C1E360GA01D 535-GRM1555C1E360GA01D
Product Name Ceramic Capacitors 36PF 25V Capacitor Ceramic Capacitors - GRM1555C1E360GA01D Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 36pF 25volts C0G 2%
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M30R473M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers