Murata Electronics 220PF 25V Capacitor GRM1555C1E221JA01D

Description
CAP CER 220PF 25V C0G/NP0 0402 Product overview: GRM1555C1E221JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E221JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 220PF 25V C0G/NP0 0402 Product overview: GRM1555C1E221JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E221JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220PF 25V Capacitor
60-GRM1555C1E221JA01D
220PF 25V Capacitor 60-GRM1555C1E221JA01D
CAP CER 220PF 25V C0G/NP0 0402 Product overview: GRM1555C1E221JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E221JA01 D can be used for catalog matching and distributor lookup.

CAP CER 220PF 25V C0G/NP0 0402 Product overview: GRM1555C1E221JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E221JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8174-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8174-6-ND
Ceramic Capacitors 490-8174-6-ND
220pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8174-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8174-2-ND
Ceramic Capacitors 490-8174-2-ND
220pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8174-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8174-1-ND
Ceramic Capacitors 490-8174-1-ND
220pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358640-GRM1555C1E221JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358640-GRM1555C1E221JA01D
Capacitors - Ceramic Capacitors 1358640-GRM1555C1E221JA01D
Win Source Part Number: 1358640-GRM1555C1E22 1JA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0402 (1005 Metric) Base Product Number: GRM1555C1E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 220 pF Tolerance: ±5% Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358640-GRM1555C1E221JA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 0402 (1005 Metric)
Base Product Number: GRM1555C1E
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 220 pF
Tolerance: ±5%
Voltage - Rated: 25V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1E221JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1E221JA01D
Ceramic Capacitors GRM1555C1E221JA01D
CAP CER 220PF 25V C0G/NP0 0402

CAP CER 220PF 25V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1555C1E221JA01D 490-8174-6-ND 490-8174-2-ND 1358640-GRM1555C1E221JA01D GRM1555C1E221JA01D
Product Name 220PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers